☰
CD7FC271FO3
CD7FC271FO3
Active
Description:  CAP MICA 270PF 1% 300V RADIAL
Datasheet:   CD7FC271FO3 Datasheet
History Price: $13.5841
In Stock: 29440
CD7FC271FO3 vs CD7FA911FO3
Series
CD7
CD7
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
270 pF
910 pF
Tolerance
?%
?%
Voltage - Rated
300 V
100 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.173" (4.40mm)
0.173" (4.40mm)
Features
General Purpose
General Purpose
Size / Dimension
0.264" L x 0.110" W (6.70mm x 2.80mm)
0.299" L x 0.134" W (7.60mm x 3.40mm)
Height - Seated (Max)
0.260" (6.60mm)
0.291" (7.40mm)