Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Mica and PTFE Capacitors
/ Cornell Dubilier Electronics CDS10CD080DO3F
CDS10CD080DO3F
Active
Mica and PTFE Capacitors
Description:
CAP MICA 8PF 0.5PF 500V RADIAL
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
CDS10CD080DO3F Datasheet
History Price: $2.8945
In Stock: 14920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CDS10CD080DO3F vs CDS5FA151JO3
Part No
CDS10CD080DO3F
CDS5FA151JO3
Category
Mica and PTFE Capacitors
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Series
CDS10
CDS5
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
8 pF
150 pF
Tolerance
?.5pF
?%
Voltage - Rated
500 V
100 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.141" (3.60mm)
0.118" (3.00mm)
Features
General Purpose
General Purpose
Size / Dimension
0.310" L x 0.120" W (7.90mm x 3.00mm)
0.250" L x 0.150" W (6.40mm x 3.80mm)
Height - Seated (Max)
0.260" (6.60mm)
0.189" (4.80mm)