Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Mica and PTFE Capacitors
/ Cornell Dubilier Electronics CDS5CC080DO3
CDS5CC080DO3
Active
Mica and PTFE Capacitors
Description:
CAP MICA 8PF 0.5PF 300V RADIAL
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
CDS5CC080DO3 Datasheet
History Price: $2.7467
In Stock: 3600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CDS5CC080DO3 vs CDS5FA151GO3
Part No
CDS5CC080DO3
CDS5FA151GO3
Category
Mica and PTFE Capacitors
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Series
CDS5
CDS5
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
8 pF
150 pF
Tolerance
?.5pF
?%
Voltage - Rated
300 V
100 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.120" (3.00mm)
0.118" (3.00mm)
Features
General Purpose
General Purpose
Size / Dimension
0.250" L x 0.090" W (6.40mm x 2.30mm)
0.252" L x 0.150" W (6.40mm x 3.80mm)
Height - Seated (Max)
0.161" (4.10mm)
0.189" (4.80mm)