☰
CDS5CC080DO3
CDS5CC080DO3
Active
Description:  CAP MICA 8PF 0.5PF 300V RADIAL
History Price: $2.7467
In Stock: 3600
CDS5CC080DO3 vs CDS5FA201JO3
Series
CDS5
CDS5
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
8 pF
200 pF
Tolerance
?.5pF
?%
Voltage - Rated
300 V
100 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.120" (3.00mm)
0.118" (3.00mm)
Features
General Purpose
General Purpose
Size / Dimension
0.250" L x 0.090" W (6.40mm x 2.30mm)
0.250" L x 0.170" W (6.40mm x 4.30mm)
Height - Seated (Max)
0.161" (4.10mm)
0.201" (5.10mm)