☰
CDV16FF331JO3
CDV16FF331JO3
Active
Description:  CAP MICA 330PF 5% 1KV RADIAL
History Price: $2.0927
In Stock: 31200
CDV16FF331JO3 vs CDV30FF751JO3F
Series
CDV16
CDV30
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
330 pF
750 pF
Tolerance
?%
?%
Voltage - Rated
1 kV
1 kV
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 150℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.234" (5.94mm)
-
Features
RF, High Q, Low Loss
General Purpose
Size / Dimension
0.449" L x 0.161" W (11.40mm x 4.10mm)
-
Height - Seated (Max)
0.469" (11.90mm)
-