Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Mica and PTFE Capacitors
/ Cornell Dubilier Electronics CDV19FF331JO3F
CDV19FF331JO3F
Active
Mica and PTFE Capacitors
Description:
CAP MICA 330PF 5% 1KV RADIAL
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
CDV19FF331JO3F Datasheet
History Price: $4.6
In Stock: 6540
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CDV19FF331JO3F vs CDV16FF331JO3F
Part No
CDV19FF331JO3F
CDV16FF331JO3F
Category
Mica and PTFE Capacitors
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Series
CDV19
CDV16
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
330 pF
330 pF
Tolerance
?%
?%
Voltage - Rated
1 kV
1 kV
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 150℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.343" (8.70mm)
0.232" (5.90mm)
Features
General Purpose
RF, High Q, Low Loss
Size / Dimension
0.650" L x 0.201" W (16.50mm x 5.10mm)
0.449" L x 0.161" W (11.40mm x 4.10mm)
Height - Seated (Max)
0.512" (13.00mm)
0.469" (11.90mm)