☰
CDV30FF511GO3
CDV30FF511GO3
Active
Description:  MICA
History Price: $18.435
In Stock: 49400
CDV30FF511GO3 vs CDV16FF331JO3
Series
CDV30
CDV16
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
510 pF
330 pF
Tolerance
?%
?%
Voltage - Rated
1 kV
1 kV
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 150℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
-
0.234" (5.94mm)
Features
General Purpose
RF, High Q, Low Loss
Size / Dimension
-
0.449" L x 0.161" W (11.40mm x 4.10mm)
Height - Seated (Max)
-
0.469" (11.90mm)