Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Mica and PTFE Capacitors
/ Cornell Dubilier Electronics CDV30FF682JO3F
CDV30FF682JO3F
Active
Mica and PTFE Capacitors
Description:
CAP MICA 6800PF 5% 1000V RADIAL
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
CDV30FF682JO3F Datasheet
History Price: $36.97857
In Stock: 5200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CDV30FF682JO3F vs CDV30FF751JO3F
Part No
CDV30FF682JO3F
CDV30FF751JO3F
Category
Mica and PTFE Capacitors
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Series
CDV30
CDV30
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
6800 pF
750 pF
Tolerance
?%
?%
Voltage - Rated
1 kV
1 kV
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.438" (11.10mm)
-
Features
General Purpose
General Purpose
Size / Dimension
0.800" L x 0.360" W (20.30mm x 9.10mm)
-
Height - Seated (Max)
0.890" (22.60mm)
-