CML105K100
CML105K100
Active
Description:  CAP CER 1UF 100V X7R RADIAL
Manufacturer:  NTE Electronics
Datasheet:   CML105K100 Datasheet
History Price: $4.37
In Stock: 2800
CML105K100 vs CML152J100
Series
CML
CML
Packaging
Bag
Bag
Status
Active
Active
Capacitance
1 µF
1500 pF
Tolerance
?0%
?%
Voltage - Rated
100V
100V
Temperature Coefficient
X7R
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
-
Ratings
-
-
Applications
Bypass, Decoupling
Bypass, Decoupling
Failure Rate
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.200" L x 0.125" W (5.08mm x 3.18mm)
0.200" L x 0.125" W (5.08mm x 3.18mm)
Height - Seated (Max)
0.260" (6.60mm)
0.260" (6.60mm)
Thickness (Max)
-
-
Lead Spacing
0.100" (2.54mm)
0.100" (2.54mm)
Lead Style
Straight
Straight