Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ NTE Electronics CML333J100
CML333J100
Active
Ceramic Capacitors
Description:
CAP CER 0.033UF 100V C0G/NP0 RAD
Manufacturer:
NTE Electronics
Datasheet:
CML333J100 Datasheet
History Price: $3.82
In Stock: 42000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CML333J100 vs CML151J100
Part No
CML333J100
CML151J100
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
NTE Electronics
NTE Electronics
Series
CML
CML
Packaging
Bag
Bag
Status
Active
Active
Capacitance
0.033 µF
150 pF
Tolerance
?%
?%
Voltage - Rated
100V
100V
Temperature Coefficient
C0G, NP0
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
-
Ratings
-
-
Applications
Bypass, Decoupling
Bypass, Decoupling
Failure Rate
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.300" L x 0.150" W (7.62mm x 3.81mm)
0.200" L x 0.125" W (5.08mm x 3.18mm)
Height - Seated (Max)
0.360" (9.14mm)
0.260" (6.60mm)
Thickness (Max)
-
-
Lead Spacing
0.200" (5.08mm)
0.100" (2.54mm)
Lead Style
Straight
Straight