Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ NTE Electronics CML470J100
CML470J100
Active
Ceramic Capacitors
Description:
CAP CER 47PF 100V C0G/NP0 RADIAL
Manufacturer:
NTE Electronics
Datasheet:
CML470J100 Datasheet
History Price: $0.2
In Stock: 7600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CML470J100 vs CML153J100
Part No
CML470J100
CML153J100
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
NTE Electronics
NTE Electronics
Series
CML
CML
Packaging
Bag
Bag
Status
Active
Active
Capacitance
47 pF
0.015 µF
Tolerance
?%
?%
Voltage - Rated
100V
100V
Temperature Coefficient
C0G, NP0
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
-
Ratings
-
-
Applications
Bypass, Decoupling
Bypass, Decoupling
Failure Rate
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.200" L x 0.125" W (5.08mm x 3.18mm)
0.300" L x 0.150" W (7.62mm x 3.81mm)
Height - Seated (Max)
0.260" (6.60mm)
0.360" (9.14mm)
Thickness (Max)
-
-
Lead Spacing
0.100" (2.54mm)
0.200" (5.08mm)
Lead Style
Straight
Straight