CML471J100
CML471J100
Active
Description:  CAP CER 470PF 100V C0G RADIAL
Manufacturer:  NTE Electronics
Datasheet:   CML471J100 Datasheet
History Price: $0.24
In Stock: 24000
CML471J100 vs CML473K100
Series
CML
CML
Packaging
Bag
Bag
Status
Active
Active
Capacitance
470 pF
0.047 µF
Tolerance
?%
?0%
Voltage - Rated
100V
100V
Temperature Coefficient
C0G, NP0
X7R
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
-
Ratings
-
-
Applications
Bypass, Decoupling
Bypass, Decoupling
Failure Rate
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.200" L x 0.125" W (5.08mm x 3.18mm)
0.200" L x 0.125" W (5.08mm x 3.18mm)
Height - Seated (Max)
0.260" (6.60mm)
0.260" (6.60mm)
Thickness (Max)
-
-
Lead Spacing
0.100" (2.54mm)
0.100" (2.54mm)
Lead Style
Straight
Straight