CML474K100
CML474K100
Active
Description:  CAP CER 0.47UF 100V X7R RADIAL
Manufacturer:  NTE Electronics
Datasheet:   CML474K100 Datasheet
History Price: $1.64
In Stock: 22400
CML474K100 vs CML683M50
Series
CML
CML
Packaging
Bag
Bag
Status
Active
Active
Capacitance
0.47 µF
0.068 µF
Tolerance
?0%
?0%
Voltage - Rated
100V
50V
Temperature Coefficient
X7R
Z5U
Operating Temperature
-55℃ ~ 125℃
10℃ ~ 85℃
Features
-
-
Ratings
-
-
Applications
Bypass, Decoupling
Bypass, Decoupling
Failure Rate
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.300" L x 0.150" W (7.62mm x 3.81mm)
0.200" L x 0.125" W (5.08mm x 3.18mm)
Height - Seated (Max)
0.360" (9.14mm)
0.260" (6.60mm)
Thickness (Max)
-
-
Lead Spacing
0.200" (5.08mm)
0.100" (2.54mm)
Lead Style
Straight
Straight