☰
CS010M330C5APE50V00A
CS010M330C5APE50V00A
Active
Description:  CAP ALUM 33UF 20% 10V SMD
Manufacturer:  Suscon
History Price: $0.259
In Stock: 29080
CS010M330C5APE50V00A vs CS025M470E5APE50V00A
Manufacturer
Series
CS
CS
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
33 µF
47 µF
Tolerance
?0%
?0%
Voltage - Rated
10 V
25 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 85℃
2000 Hrs @ 85℃
Operating Temperature
-55℃ ~ 85℃
-55℃ ~ 85℃
Polarization
Polar
Polar
Ratings
AEC-Q200
AEC-Q200
Applications
Automotive
Automotive
Lead Spacing
38 mA @ 120 Hz
60 mA @ 120 Hz
Size / Dimension
57 mA @ 10 kHz
90 mA @ 10 kHz
Height - Seated (Max)
-
-
Surface Mount Land Size
0.157" Dia (4.00mm)
0.248" Dia (6.30mm)
Mounting Type
0.213" (5.40mm)
0.213" (5.40mm)
Package / Case
0.169" L x 0.169" W (4.30mm x 4.30mm)
0.260" L x 0.260" W (6.60mm x 6.60mm)
Ripple Current @ Low Frequency
Surface Mount
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
Radial, Can - SMD