Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Suscon CS035M101F10PE50V00A
CS035M101F10PE50V00A
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 100UF 20% 35V SMD
Manufacturer:
Suscon
Datasheet:
CS035M101F10PE50V00A Datasheet
History Price: $0.362
In Stock: 48400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS035M101F10PE50V00A vs CS035M4R7C5APE50V00A
Part No
CS035M101F10PE50V00A
CS035M4R7C5APE50V00A
Category
Aluminum Electrolytic Capacitors
Aluminum Electrolytic Capacitors
Manufacturer
Suscon
Suscon
Series
CS
CS
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
100 µF
4.7 µF
Tolerance
?0%
?0%
Voltage - Rated
35 V
35 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 85℃
2000 Hrs @ 85℃
Operating Temperature
-55℃ ~ 85℃
-55℃ ~ 85℃
Polarization
Polar
Polar
Ratings
AEC-Q200
AEC-Q200
Applications
Automotive
Automotive
Lead Spacing
280 mA @ 120 Hz
18 mA @ 120 Hz
Size / Dimension
420 mA @ 10 kHz
27 mA @ 10 kHz
Height - Seated (Max)
-
-
Surface Mount Land Size
0.315" Dia (8.00mm)
0.157" Dia (4.00mm)
Mounting Type
0.394" (10.00mm)
0.213" (5.40mm)
Package / Case
0.327" L x 0.327" W (8.30mm x 8.30mm)
0.169" L x 0.169" W (4.30mm x 4.30mm)
Ripple Current @ Low Frequency
Surface Mount
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
Radial, Can - SMD