Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Suscon CS050M471JGBPE50V00A
CS050M471JGBPE50V00A
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 470UF 20% 50V SMD
Manufacturer:
Suscon
Datasheet:
CS050M471JGBPE50V00A Datasheet
History Price: $1.218
In Stock: 11200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS050M471JGBPE50V00A vs CS025M470E5APE50V00A
Part No
CS050M471JGBPE50V00A
CS025M470E5APE50V00A
Category
Aluminum Electrolytic Capacitors
Aluminum Electrolytic Capacitors
Manufacturer
Suscon
Suscon
Series
CS
CS
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
470 µF
47 µF
Tolerance
?0%
?0%
Voltage - Rated
50 V
25 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 85℃
2000 Hrs @ 85℃
Operating Temperature
-55℃ ~ 85℃
-55℃ ~ 85℃
Polarization
Polar
Polar
Ratings
AEC-Q200
AEC-Q200
Applications
Automotive
Automotive
Lead Spacing
740 mA @ 120 Hz
60 mA @ 120 Hz
Size / Dimension
1.11 A @ 10 kHz
90 mA @ 10 kHz
Height - Seated (Max)
-
-
Surface Mount Land Size
0.630" Dia (16.00mm)
0.248" Dia (6.30mm)
Mounting Type
0.650" (16.50mm)
0.213" (5.40mm)
Package / Case
0.669" L x 0.669" W (17.00mm x 17.00mm)
0.260" L x 0.260" W (6.60mm x 6.60mm)
Ripple Current @ Low Frequency
Surface Mount
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
Radial, Can - SMD