CV31A180
CV31A180
Active
Description:  CAP TRIMMER 5.5-18PF 350V TH
Manufacturer:  Tusonix
Datasheet:   CV31A180 Datasheet
History Price: Active
In Stock: 30000
CV31A180 vs CV35A250
Part No
Manufacturer
Series
538
518
Packaging
Tray
Tray
Status
Active
Obsolete
Capacitance Range
5.5 ~ 18pF
5 ~ 25pF
Adjustment Type
Top
Top
Voltage - Rated
350 V
100 V
Dielectric Material
Ceramic
Ceramic
Q @ Freq
500 @ 1MHz
500 @ 1MHz
Size / Dimension
0.370" Dia (9.40mm)
0.218" Dia (5.54mm)
Height - Seated (Max)
0.310" (7.87mm)
0.145" (3.68mm)
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Features
General Purpose
General Purpose