Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Tusonix CV31D350
CV31D350
Active
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 9-35PF 200V TH
Manufacturer:
Tusonix
Datasheet:
CV31D350 Datasheet
History Price: Active
In Stock: 29200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CV31D350 vs CV31A180
Part No
CV31D350
CV31A180
Category
Trimmers, Variable Capacitors
Trimmers, Variable Capacitors
Manufacturer
Tusonix
Tusonix
Series
538
538
Packaging
Tray
Tray
Status
Active
Active
Capacitance Range
9 ~ 35pF
5.5 ~ 18pF
Adjustment Type
Top
Top
Voltage - Rated
200 V
350 V
Dielectric Material
Ceramic
Ceramic
Q @ Freq
500 @ 1MHz
500 @ 1MHz
Size / Dimension
0.370" Dia (9.40mm)
0.370" Dia (9.40mm)
Height - Seated (Max)
0.310" (7.87mm)
0.310" (7.87mm)
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Features
General Purpose
General Purpose