Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Tusonix CV31E600
CV31E600
Active
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 15-60PF 200V TH
Manufacturer:
Tusonix
Datasheet:
CV31E600 Datasheet
History Price: Active
In Stock: 45600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CV31E600 vs CV31C250
Part No
CV31E600
CV31C250
Category
Trimmers, Variable Capacitors
Trimmers, Variable Capacitors
Manufacturer
Tusonix
Tusonix
Series
538
538
Packaging
Tray
Tray
Status
Active
Active
Capacitance Range
15 ~ 60pF
8 ~ 25pF
Adjustment Type
Top
Top
Voltage - Rated
200 V
350 V
Dielectric Material
Ceramic
Ceramic
Q @ Freq
500 @ 1MHz
500 @ 1MHz
Size / Dimension
0.375" Dia (9.53mm)
0.370" Dia (9.40mm)
Height - Seated (Max)
0.275" (6.99mm)
0.310" (7.87mm)
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Features
General Purpose
General Purpose