CV35A200
CV35A200
Obsolete
Description:  CAP TRIMMER 3.5-20PF 100V TH
Manufacturer:  Tusonix
Datasheet:   CV35A200 Datasheet
History Price: Obsolete
In Stock: 28400
CV35A200 vs CV35A250
Part No
Manufacturer
Series
518
518
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Capacitance Range
3.5 ~ 20pF
5 ~ 25pF
Adjustment Type
Top
Top
Voltage - Rated
100 V
100 V
Dielectric Material
Ceramic
Ceramic
Q @ Freq
500 @ 1MHz
500 @ 1MHz
Size / Dimension
0.218" Dia (5.54mm)
0.218" Dia (5.54mm)
Height - Seated (Max)
0.145" (3.68mm)
0.145" (3.68mm)
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Features
General Purpose
General Purpose