CV35A250
CV35A250
Obsolete
Description:  CAP TRIMMER 5-25PF 100V TH
Manufacturer:  Tusonix
Datasheet:   CV35A250 Datasheet
History Price: Obsolete
In Stock: 44800
CV35A250 vs CV31C250
Part No
Manufacturer
Series
518
538
Packaging
Tray
Tray
Status
Obsolete
Active
Capacitance Range
5 ~ 25pF
8 ~ 25pF
Adjustment Type
Top
Top
Voltage - Rated
100 V
350 V
Dielectric Material
Ceramic
Ceramic
Q @ Freq
500 @ 1MHz
500 @ 1MHz
Size / Dimension
0.218" Dia (5.54mm)
0.370" Dia (9.40mm)
Height - Seated (Max)
0.145" (3.68mm)
0.310" (7.87mm)
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Features
General Purpose
General Purpose