Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ Murata Manufacturing DHR4E4A101K2BB
DHR4E4A101K2BB
Obsolete
Ceramic Capacitors
Description:
CAP CER 100PF 10KV ZM RAD
Manufacturer:
Murata Manufacturing
Datasheet:
DHR4E4A101K2BB Datasheet
History Price: Obsolete
In Stock: 16640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DHR4E4A101K2BB vs DHR4E4C101K2BB
Part No
DHR4E4A101K2BB
DHR4E4C101K2BB
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
Murata Manufacturing
Murata Manufacturing
Series
DHR
DHR
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
100 pF
100 pF
Tolerance
?0%
?0%
Voltage - Rated
10000V (10kV)
15000V (15kV)
Temperature Coefficient
ZM
ZM
Operating Temperature
-55℃ ~ 100℃
-25℃ ~ 100℃
Features
High Voltage
High Voltage
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
Through Hole
Through Hole
Mounting Type
Radial, Disc
Radial, Disc
Package / Case
0.315" Dia (8.00mm)
0.315" Dia (8.00mm)
Size / Dimension
0.472" (12.00mm)
0.354" (9.00mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.374" (9.50mm)
0.374" (9.50mm)
Lead Spacing
Straight
Straight
Lead Style
-
-