☰
DHR4E4A151K2BB
DHR4E4A151K2BB
Obsolete
Description:  CAP CER 150PF 10KV ZM RAD
Manufacturer:  Murata Manufacturing
History Price: Obsolete
In Stock: 29140
DHR4E4A151K2BB vs DHR4E4B221K2BB
Series
DHR
DHR
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
150 pF
220 pF
Tolerance
?0%
?0%
Voltage - Rated
10000V (10kV)
12000V (12kV)
Temperature Coefficient
ZM
ZM
Operating Temperature
-25℃ ~ 100℃
-25℃ ~ 100℃
Features
-
High Voltage
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
Through Hole
Through Hole
Mounting Type
Radial, Disc
Radial, Disc
Package / Case
0.315" Dia (8.00mm)
0.354" Dia (9.00mm)
Size / Dimension
0.472" (12.00mm)
0.512" (13.00mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.374" (9.50mm)
0.374" (9.50mm)
Lead Spacing
Straight
Straight
Lead Style
-
-