Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ Murata Manufacturing DHR4E4C102K2FB
DHR4E4C102K2FB
Obsolete
Ceramic Capacitors
Description:
CAP CER 1000PF 15KV ZM RADIAL
Manufacturer:
Murata Manufacturing
Datasheet:
DHR4E4C102K2FB Datasheet
History Price: Obsolete
In Stock: 4720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DHR4E4C102K2FB vs DHRB34C331M2BB
Part No
DHR4E4C102K2FB
DHRB34C331M2BB
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
Murata Manufacturing
Murata Manufacturing
Series
DHR
DHR
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
1000 pF
330 pF
Tolerance
?0%
?0%
Voltage - Rated
15000V (15kV)
15000V (15kV)
Temperature Coefficient
ZM
B
Operating Temperature
-25℃ ~ 100℃
-25℃ ~ 85℃
Features
High Voltage
High Voltage
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
Through Hole
Through Hole
Mounting Type
Radial, Disc
Radial, Disc
Package / Case
0.709" Dia (18.00mm)
0.472" Dia (12.00mm)
Size / Dimension
0.866" (22.00mm)
0.669" (17.00mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.500" (12.70mm)
0.374" (9.50mm)
Lead Spacing
Straight
Straight
Lead Style
-
-