☰
DHR4E4C151K2BB
DHR4E4C151K2BB
Obsolete
Description:  CAP CER 150PF 15KV ZM RADIAL
Manufacturer:  Murata Manufacturing
History Price: Obsolete
In Stock: 47840
DHR4E4C151K2BB vs DHR4E4A102K2BB
Series
DHR
DHR
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
150 pF
1000 pF
Tolerance
?0%
?0%
Voltage - Rated
15000V (15kV)
10000V (10kV)
Temperature Coefficient
ZM
ZM
Operating Temperature
-25℃ ~ 100℃
-25℃ ~ 100℃
Features
High Voltage
High Voltage
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
Through Hole
Through Hole
Mounting Type
Radial, Disc
Radial, Disc
Package / Case
0.354" Dia (9.00mm)
0.591" Dia (15.00mm)
Size / Dimension
0.394" (10.00mm)
0.630" (16.00mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.374" (9.50mm)
0.374" (9.50mm)
Lead Spacing
Straight
Formed Leads
Lead Style
-
-