☰
ECE-A1EKA100B
ECE-A1EKA100B
Active
Description:  CAP ALUM 10UF 20% 25V RADIAL
Manufacturer:  Panasonic
History Price: $0.28
In Stock: 26160
ECE-A1EKA100B vs ECE-A0JKA331
Manufacturer
Series
KA
KA
Packaging
Cut Tape (CT),Tape & Box (TB)
Bulk
Status
Active
Active
Capacitance
10 µF
330 µF
Tolerance
?0%
?0%
Voltage - Rated
25 V
6.3 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
1000 Hrs @ 85℃
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
28 mA @ 120 Hz
130 mA @ 120 Hz
Size / Dimension
47.6 mA @ 10 kHz
221 mA @ 10 kHz
Height - Seated (Max)
0.197" (5.00mm)
0.098" (2.50mm)
Surface Mount Land Size
0.157" Dia (4.00mm)
0.315" Dia (8.00mm)
Mounting Type
0.315" (8.00mm)
0.276" (7.00mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can
Radial, Can