☰
ECE-A1EKA100B
ECE-A1EKA100B
Active
Description:  CAP ALUM 10UF 20% 25V RADIAL
Manufacturer:  Panasonic
History Price: $0.28
In Stock: 26160
ECE-A1EKA100B vs ECE-V1VA331P
Manufacturer
Series
KA
VS
Packaging
Cut Tape (CT),Tape & Box (TB)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Obsolete
Capacitance
10 µF
330 µF
Tolerance
?0%
?0%
Voltage - Rated
25 V
35 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
1000 Hrs @ 85℃
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
28 mA @ 120 Hz
350 mA @ 120 Hz
Size / Dimension
47.6 mA @ 10 kHz
-
Height - Seated (Max)
0.197" (5.00mm)
0.394" Dia (10.00mm)
Surface Mount Land Size
0.157" Dia (4.00mm)
0.402" (10.20mm)
Mounting Type
0.315" (8.00mm)
0.406" L x 0.406" W (10.30mm x 10.30mm)
Package / Case
-
Surface Mount
Ripple Current @ Low Frequency
Through Hole
Radial, Can - SMD
Ripple Current @ High Frequency
Radial, Can
-