Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Panasonic ECE-A1EKA100B
ECE-A1EKA100B
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 10UF 20% 25V RADIAL
Manufacturer:
Panasonic
Datasheet:
ECE-A1EKA100B Datasheet
History Price: $0.28
In Stock: 26160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ECE-A1EKA100B vs ECE-V2AA220UP
Part No
ECE-A1EKA100B
ECE-V2AA220UP
Category
Aluminum Electrolytic Capacitors
Aluminum Electrolytic Capacitors
Manufacturer
Panasonic
Panasonic
Series
KA
VS
Packaging
Cut Tape (CT),Tape & Box (TB)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Obsolete
Capacitance
10 µF
22 µF
Tolerance
?0%
?0%
Voltage - Rated
25 V
100 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
1000 Hrs @ 85℃
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
28 mA @ 120 Hz
70 mA @ 120 Hz
Size / Dimension
47.6 mA @ 10 kHz
-
Height - Seated (Max)
0.197" (5.00mm)
0.315" Dia (8.00mm)
Surface Mount Land Size
0.157" Dia (4.00mm)
0.402" (10.20mm)
Mounting Type
0.315" (8.00mm)
0.327" L x 0.327" W (8.30mm x 8.30mm)
Package / Case
-
Surface Mount
Ripple Current @ Low Frequency
Through Hole
Radial, Can - SMD
Ripple Current @ High Frequency
Radial, Can
-