Voltage - Rated
25 V
6.3 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
1000 Hrs @ 85℃
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Applications
General Purpose
General Purpose
Lead Spacing
28 mA @ 120 Hz
130 mA @ 120 Hz
Size / Dimension
47.6 mA @ 100 kHz
221 mA @ 10 kHz
Height - Seated (Max)
0.079" (2.00mm)
0.098" (2.50mm)
Surface Mount Land Size
0.197" Dia (5.00mm)
0.315" Dia (8.00mm)
Mounting Type
0.236" (6.00mm)
0.276" (7.00mm)
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can
Radial, Can