Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT)
Capacitance
100 µF
220 µF
Voltage - Rated
25 V
35 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
1000 Hrs @ 85℃
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Applications
General Purpose
General Purpose
Lead Spacing
85 mA @ 120 Hz
200 mA @ 120 Hz
Size / Dimension
144.5 mA @ 100 kHz
-
Height - Seated (Max)
0.098" (2.50mm)
0.315" Dia (8.00mm)
Surface Mount Land Size
0.315" Dia (8.00mm)
0.402" (10.20mm)
Mounting Type
0.236" (6.00mm)
0.327" L x 0.327" W (8.30mm x 8.30mm)
Package / Case
-
Surface Mount
Ripple Current @ Low Frequency
Through Hole
Radial, Can - SMD
Ripple Current @ High Frequency
Radial, Can
-