☰
ECE-A1EKS101
ECE-A1EKS101
Active
Description:  CAP ALUM 100UF 20% 25V RADIAL
Manufacturer:  Panasonic
History Price: $0.48
In Stock: 45060
ECE-A1EKS101 vs ECE-V1VA330UP
Manufacturer
Series
KS
VS
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Obsolete
Capacitance
100 µF
33 µF
Tolerance
?0%
?0%
Voltage - Rated
25 V
35 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
1000 Hrs @ 85℃
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
85 mA @ 120 Hz
65 mA @ 120 Hz
Size / Dimension
144.5 mA @ 100 kHz
-
Height - Seated (Max)
0.098" (2.50mm)
0.248" Dia (6.30mm)
Surface Mount Land Size
0.315" Dia (8.00mm)
0.224" (5.70mm)
Mounting Type
0.236" (6.00mm)
0.260" L x 0.260" W (6.60mm x 6.60mm)
Package / Case
-
Surface Mount
Ripple Current @ Low Frequency
Through Hole
Radial, Can - SMD
Ripple Current @ High Frequency
Radial, Can
-