Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT)
Capacitance
2700 µF
22 µF
Voltage - Rated
250 V
100 V
ESR (Equivalent Series Resistance)
74mOhm @ 120Hz
-
Lifetime @ Temp.
3000 Hrs @ 85℃
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Applications
General Purpose
General Purpose
Lead Spacing
6.77 A @ 120 Hz
70 mA @ 120 Hz
Size / Dimension
9.478 A @ 10 kHz
-
Height - Seated (Max)
0.984" (25.00mm)
0.315" Dia (8.00mm)
Surface Mount Land Size
1.969" Dia (50.00mm)
0.402" (10.20mm)
Mounting Type
1.969" (50.00mm)
0.327" L x 0.327" W (8.30mm x 8.30mm)
Package / Case
-
Surface Mount
Ripple Current @ Low Frequency
Through Hole
Radial, Can - SMD
Ripple Current @ High Frequency
Radial, Can - Snap-In - 5 Lead
-