Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT)
Capacitance
56000 µF
22 µF
Voltage - Rated
16 V
63 V
ESR (Equivalent Series Resistance)
19mOhm
-
Lifetime @ Temp.
3000 Hrs @ 105℃
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 85℃
Applications
General Purpose
General Purpose
Lead Spacing
6 A @ 120 Hz
35 mA @ 120 Hz
Size / Dimension
6.9 A @ 10 kHz
-
Height - Seated (Max)
0.886" (22.50mm)
0.315" Dia (8.00mm)
Surface Mount Land Size
1.378" Dia (35.00mm)
0.244" (6.20mm)
Mounting Type
1.969" (50.00mm)
0.327" L x 0.327" W (8.30mm x 8.30mm)
Package / Case
-
Surface Mount
Ripple Current @ Low Frequency
Through Hole
Radial, Can - SMD
Ripple Current @ High Frequency
Radial, Can - Snap-In - 4 Lead
-