☰
ECE-T1CA563EA
ECE-T1CA563EA
Active
Description:  CAP ALUM 56000UF 20% 16V SNAP
Manufacturer:  Panasonic
History Price: Active
In Stock: 29600
ECE-T1CA563EA vs ECE-V2AA220P
Manufacturer
Series
T-HA
VS
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Obsolete
Capacitance
56000 µF
22 µF
Tolerance
?0%
?0%
Voltage - Rated
16 V
100 V
ESR (Equivalent Series Resistance)
19mOhm
-
Lifetime @ Temp.
3000 Hrs @ 105℃
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
6 A @ 120 Hz
85 mA @ 120 Hz
Size / Dimension
6.9 A @ 10 kHz
-
Height - Seated (Max)
0.886" (22.50mm)
0.394" Dia (10.00mm)
Surface Mount Land Size
1.378" Dia (35.00mm)
0.402" (10.20mm)
Mounting Type
1.969" (50.00mm)
0.406" L x 0.406" W (10.30mm x 10.30mm)
Package / Case
-
Surface Mount
Ripple Current @ Low Frequency
Through Hole
Radial, Can - SMD
Ripple Current @ High Frequency
Radial, Can - Snap-In - 4 Lead
-