Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT)
Capacitance
4700 µF
33 µF
Voltage - Rated
100 V
35 V
ESR (Equivalent Series Resistance)
53mOhm
-
Lifetime @ Temp.
3000 Hrs @ 105℃
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 85℃
Applications
General Purpose
General Purpose
Lead Spacing
3.8 A @ 120 Hz
60 mA @ 120 Hz
Size / Dimension
4.37 A @ 10 kHz
-
Height - Seated (Max)
0.886" (22.50mm)
0.248" Dia (6.30mm)
Surface Mount Land Size
1.378" Dia (35.00mm)
0.213" (5.40mm)
Mounting Type
1.969" (50.00mm)
0.260" L x 0.260" W (6.60mm x 6.60mm)
Package / Case
-
Surface Mount
Ripple Current @ Low Frequency
Through Hole
Radial, Can - SMD
Ripple Current @ High Frequency
Radial, Can - Snap-In - 4 Lead
-