☰
ECE-T2AA682FA
ECE-T2AA682FA
Obsolete
Description:  CAP ALUM 6800UF 20% 100V SNAP
Manufacturer:  Panasonic
History Price: Obsolete
In Stock: 15360
ECE-T2AA682FA vs ECE-A0JKA331
Manufacturer
Series
T-HA
KA
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
6800 µF
330 µF
Tolerance
?0%
?0%
Voltage - Rated
100 V
6.3 V
ESR (Equivalent Series Resistance)
37mOhm
-
Lifetime @ Temp.
3000 Hrs @ 105℃
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
4.57 A @ 120 Hz
130 mA @ 120 Hz
Size / Dimension
5.256 A @ 10 kHz
221 mA @ 10 kHz
Height - Seated (Max)
0.886" (22.50mm)
0.098" (2.50mm)
Surface Mount Land Size
1.575" Dia (40.00mm)
0.315" Dia (8.00mm)
Mounting Type
1.969" (50.00mm)
0.276" (7.00mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In - 4 Lead
Radial, Can