Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Panasonic ECE-T2EA222EA
ECE-T2EA222EA
Obsolete
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 2200UF 20% 250V SNAP
Manufacturer:
Panasonic
Datasheet:
ECE-T2EA222EA Datasheet
History Price: Obsolete
In Stock: 29580
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ECE-T2EA222EA vs ECE-A0JKA331
Part No
ECE-T2EA222EA
ECE-A0JKA331
Category
Aluminum Electrolytic Capacitors
Aluminum Electrolytic Capacitors
Manufacturer
Panasonic
Panasonic
Series
T-HA
KA
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
2200 µF
330 µF
Tolerance
?0%
?0%
Voltage - Rated
250 V
6.3 V
ESR (Equivalent Series Resistance)
98mOhm
-
Lifetime @ Temp.
3000 Hrs @ 105℃
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
3.75 A @ 120 Hz
130 mA @ 120 Hz
Size / Dimension
5.25 A @ 10 kHz
221 mA @ 10 kHz
Height - Seated (Max)
0.886" (22.50mm)
0.098" (2.50mm)
Surface Mount Land Size
1.378" Dia (35.00mm)
0.315" Dia (8.00mm)
Mounting Type
3.150" (80.00mm)
0.276" (7.00mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In - 4 Lead
Radial, Can