☰
ECE-T2EA222EA
ECE-T2EA222EA
Obsolete
Description:  CAP ALUM 2200UF 20% 250V SNAP
Manufacturer:  Panasonic
History Price: Obsolete
In Stock: 5360
ECE-T2EA222EA vs ECE-V1JA220UP
Manufacturer
Series
T-HA
VS
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Obsolete
Capacitance
2200 µF
22 µF
Tolerance
?0%
?0%
Voltage - Rated
250 V
63 V
ESR (Equivalent Series Resistance)
98mOhm
-
Lifetime @ Temp.
3000 Hrs @ 105℃
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
3.75 A @ 120 Hz
35 mA @ 120 Hz
Size / Dimension
5.25 A @ 10 kHz
-
Height - Seated (Max)
0.886" (22.50mm)
0.315" Dia (8.00mm)
Surface Mount Land Size
1.378" Dia (35.00mm)
0.244" (6.20mm)
Mounting Type
3.150" (80.00mm)
0.327" L x 0.327" W (8.30mm x 8.30mm)
Package / Case
-
Surface Mount
Ripple Current @ Low Frequency
Through Hole
Radial, Can - SMD
Ripple Current @ High Frequency
Radial, Can - Snap-In - 4 Lead
-