☰
ECE-T2EP272EA
ECE-T2EP272EA
Obsolete
Description:  CAP ALUM 2700UF 20% 250V SNAP
Manufacturer:  Panasonic
History Price: Obsolete
In Stock: 43440
ECE-T2EP272EA vs ECE-V1VA101XP
Manufacturer
Series
T-UP
VS
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Obsolete
Capacitance
2700 µF
100 µF
Tolerance
?0%
?0%
Voltage - Rated
250 V
35 V
ESR (Equivalent Series Resistance)
74mOhm @ 120Hz
-
Lifetime @ Temp.
3000 Hrs @ 85℃
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
5.63 A @ 120 Hz
132 mA @ 120 Hz
Size / Dimension
7.882 A @ 10 kHz
-
Height - Seated (Max)
0.886" (22.50mm)
0.248" Dia (6.30mm)
Surface Mount Land Size
1.378" Dia (35.00mm)
0.303" (7.70mm)
Mounting Type
3.150" (80.00mm)
0.260" L x 0.260" W (6.60mm x 6.60mm)
Package / Case
-
Surface Mount
Ripple Current @ Low Frequency
Through Hole
Radial, Can - SMD
Ripple Current @ High Frequency
Radial, Can - Snap-In - 4 Lead
-