Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Panasonic ECE-T2EP272FA
ECE-T2EP272FA
Obsolete
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 2700UF 20% 250V SNAP
Manufacturer:
Panasonic
Datasheet:
ECE-T2EP272FA Datasheet
History Price: Obsolete
In Stock: 36560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ECE-T2EP272FA vs ECE-V1VA221P
Part No
ECE-T2EP272FA
ECE-V1VA221P
Category
Aluminum Electrolytic Capacitors
Aluminum Electrolytic Capacitors
Manufacturer
Panasonic
Panasonic
Series
T-UP
VS
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
2700 µF
220 µF
Tolerance
?0%
?0%
Voltage - Rated
250 V
35 V
ESR (Equivalent Series Resistance)
92mOhm
-
Lifetime @ Temp.
3000 Hrs @ 85℃
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
-
310 mA @ 120 Hz
Size / Dimension
-
-
Height - Seated (Max)
0.886" (22.50mm)
0.394" Dia (10.00mm)
Surface Mount Land Size
1.575" Dia (40.00mm)
0.402" (10.20mm)
Mounting Type
3.150" (80.00mm)
0.406" L x 0.406" W (10.30mm x 10.30mm)
Package / Case
-
Surface Mount
Ripple Current @ Low Frequency
Through Hole
Radial, Can - SMD
Ripple Current @ High Frequency
Radial, Can - Snap-In - 4 Lead
-