☰
ECE-T2WP681EA
ECE-T2WP681EA
Obsolete
Description:  CAP ALUM 680UF 20% 450V SNAP
Manufacturer:  Panasonic
History Price: Obsolete
In Stock: 47600
ECE-T2WP681EA vs ECE-V1VA331P
Manufacturer
Series
T-UP
VS
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Obsolete
Capacitance
680 µF
330 µF
Tolerance
?0%
?0%
Voltage - Rated
450 V
35 V
ESR (Equivalent Series Resistance)
293mOhm @ 120Hz
-
Lifetime @ Temp.
3000 Hrs @ 85℃
2000 Hrs @ 85℃
Operating Temperature
-25℃ ~ 85℃
-40℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
3.17 A @ 120 Hz
350 mA @ 120 Hz
Size / Dimension
4.438 A @ 10 kHz
-
Height - Seated (Max)
0.886" (22.50mm)
0.394" Dia (10.00mm)
Surface Mount Land Size
1.378" Dia (35.00mm)
0.402" (10.20mm)
Mounting Type
3.150" (80.00mm)
0.406" L x 0.406" W (10.30mm x 10.30mm)
Package / Case
-
Surface Mount
Ripple Current @ Low Frequency
Through Hole
Radial, Can - SMD
Ripple Current @ High Frequency
Radial, Can - Snap-In - 4 Lead
-