Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Panasonic ECE-T2WP681EA
ECE-T2WP681EA
Obsolete
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 680UF 20% 450V SNAP
Manufacturer:
Panasonic
Datasheet:
ECE-T2WP681EA Datasheet
History Price: Obsolete
In Stock: 47600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ECE-T2WP681EA vs ECE-V1VS2R2SR
Part No
ECE-T2WP681EA
ECE-V1VS2R2SR
Category
Aluminum Electrolytic Capacitors
Aluminum Electrolytic Capacitors
Manufacturer
Panasonic
Panasonic
Series
T-UP
VS
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Capacitance
680 µF
2.2 µF
Tolerance
?0%
?0%
Voltage - Rated
450 V
35 V
ESR (Equivalent Series Resistance)
293mOhm @ 120Hz
-
Lifetime @ Temp.
3000 Hrs @ 85℃
1000 Hrs @ 85℃
Operating Temperature
-25℃ ~ 85℃
-40℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
3.17 A @ 120 Hz
8 mA @ 120 Hz
Size / Dimension
4.438 A @ 10 kHz
-
Height - Seated (Max)
0.886" (22.50mm)
0.118" Dia (3.00mm)
Surface Mount Land Size
1.378" Dia (35.00mm)
0.213" (5.40mm)
Mounting Type
3.150" (80.00mm)
0.130" L x 0.130" W (3.30mm x 3.30mm)
Package / Case
-
Surface Mount
Ripple Current @ Low Frequency
Through Hole
Radial, Can - SMD
Ripple Current @ High Frequency
Radial, Can - Snap-In - 4 Lead
-