☰
ECE-V1CA331P
ECE-V1CA331P
Obsolete
Description:  CAP ALUM 330UF 20% 16V SMD
Manufacturer:  Panasonic
History Price: Obsolete
In Stock: 17360
ECE-V1CA331P vs ECE-V1JA220UP
Manufacturer
Series
VS
VS
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Obsolete
Capacitance
330 µF
22 µF
Tolerance
?0%
?0%
Voltage - Rated
16 V
63 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 85℃
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
380 mA @ 120 Hz
35 mA @ 120 Hz
Size / Dimension
-
-
Height - Seated (Max)
-
0.315" Dia (8.00mm)
Surface Mount Land Size
0.394" Dia (10.00mm)
0.244" (6.20mm)
Mounting Type
0.402" (10.20mm)
0.327" L x 0.327" W (8.30mm x 8.30mm)
Package / Case
0.406" L x 0.406" W (10.30mm x 10.30mm)
Surface Mount
Ripple Current @ Low Frequency
Surface Mount
Radial, Can - SMD
Ripple Current @ High Frequency
Radial, Can - SMD
-