Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Voltage - Rated
16 V
35 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 85℃
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Applications
General Purpose
General Purpose
Lead Spacing
380 mA @ 120 Hz
70 mA @ 120 Hz
Height - Seated (Max)
-
0.248" Dia (6.30mm)
Surface Mount Land Size
0.394" Dia (10.00mm)
0.213" (5.40mm)
Mounting Type
0.402" (10.20mm)
0.260" L x 0.260" W (6.60mm x 6.60mm)
Package / Case
0.406" L x 0.406" W (10.30mm x 10.30mm)
Surface Mount
Ripple Current @ Low Frequency
Surface Mount
Radial, Can - SMD
Ripple Current @ High Frequency
Radial, Can - SMD
-