Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR)
Voltage - Rated
16 V
100 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 85℃
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Applications
General Purpose
General Purpose
Lead Spacing
380 mA @ 120 Hz
50 mA @ 120 Hz
Height - Seated (Max)
-
0.315" Dia (8.00mm)
Surface Mount Land Size
0.394" Dia (10.00mm)
0.244" (6.20mm)
Mounting Type
0.402" (10.20mm)
0.327" L x 0.327" W (8.30mm x 8.30mm)
Package / Case
0.406" L x 0.406" W (10.30mm x 10.30mm)
Surface Mount
Ripple Current @ Low Frequency
Surface Mount
Radial, Can - SMD
Ripple Current @ High Frequency
Radial, Can - SMD
-