☰
ECE-V1EA331UP
ECE-V1EA331UP
Obsolete
Description:  CAP ALUM 330UF 20% 25V SMD
Manufacturer:  Panasonic
History Price: Obsolete
In Stock: 36640
ECE-V1EA331UP vs ECE-V1VA330UP
Manufacturer
Series
VS
VS
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Obsolete
Capacitance
330 µF
33 µF
Tolerance
?0%
?0%
Voltage - Rated
25 V
35 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 85℃
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
270 mA @ 120 Hz
65 mA @ 120 Hz
Size / Dimension
-
-
Height - Seated (Max)
-
0.248" Dia (6.30mm)
Surface Mount Land Size
0.315" Dia (8.00mm)
0.224" (5.70mm)
Mounting Type
0.402" (10.20mm)
0.260" L x 0.260" W (6.60mm x 6.60mm)
Package / Case
0.327" L x 0.327" W (8.30mm x 8.30mm)
Surface Mount
Ripple Current @ Low Frequency
Surface Mount
Radial, Can - SMD
Ripple Current @ High Frequency
Radial, Can - SMD
-