☰
ECQ-E12272KF
ECQ-E12272KF
Obsolete
Description:  CAP FILM 2700PF 10% 1.25KVDC RAD
Manufacturer:  Panasonic
History Price: Obsolete
In Stock: 29040
ECQ-E12272KF vs ECQ-E10102JFB
Manufacturer
Series
ECQ-E(F)
ECQ-E(F)
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
2700 pF
1000 pF
Tolerance
?0%
?%
Voltage Rating - AC
125V
125V
Voltage Rating - DC
1250V (1.25kV)
1000V (1kV)
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.610" L x 0.256" W (15.50mm x 6.50mm)
0.610" L x 0.236" W (15.50mm x 6.00mm)
Height - Seated (Max)
0.512" (13.00mm)
0.630" (16.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.492" (12.50mm)
0.394" (10.00mm)
Applications
General Purpose
General Purpose
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-