☰
ECQ-E1685KF
ECQ-E1685KF
Active
Description:  CAP FILM 6.8UF 10% 100VDC RADIAL
Manufacturer:  Panasonic
Datasheet:   ECQ-E1685KF Datasheet
History Price: $3.35
In Stock: 41040
ECQ-E1685KF vs ECQ-E1105KFA
Manufacturer
Series
ECQ-E(F)
ECQ-E(F)
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
6.8 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
63V
-
Voltage Rating - DC
100V
100V
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
1.024" L x 0.354" W (26.00mm x 9.00mm)
0.472" L x 0.264" W (12.00mm x 6.70mm)
Height - Seated (Max)
0.768" (19.50mm)
-
Termination
PC Pins
PC Pins
Lead Spacing
0.886" (22.50mm)
-
Applications
General Purpose
General Purpose
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-