☰
ECQ-E1685KFA
ECQ-E1685KFA
Active
Description:  CAP FILM 6.8UF 10% 100VDC RADIAL
Manufacturer:  Panasonic
History Price: $1.44113
In Stock: 10800
ECQ-E1685KFA vs ECQ-E10102JF
Manufacturer
Series
ECQ-E(F)
ECQ-E(F)
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
6.8 µF
1000 pF
Tolerance
?0%
?%
Voltage Rating - AC
-
125V
Voltage Rating - DC
100V
1000V (1kV)
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
1.024" L x 0.354" W (26.00mm x 9.00mm)
0.610" L x 0.236" W (15.50mm x 6.00mm)
Height - Seated (Max)
0.768" (19.50mm)
0.472" (12.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.886" (22.50mm)
0.492" (12.50mm)
Applications
General Purpose
General Purpose
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-