☰
ECQ-E2103KB
ECQ-E2103KB
Active
Description:  CAP FILM 10000PF 10% 250VDC RAD
Manufacturer:  Panasonic
Datasheet:   ECQ-E2103KB Datasheet
History Price: $0.4
In Stock: 6240
ECQ-E2103KB vs ECQ-E10102JFB
Manufacturer
Series
ECQ-E(B)
ECQ-E(F)
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
10000 pF
1000 pF
Tolerance
?0%
?%
Voltage Rating - AC
125V
125V
Voltage Rating - DC
250V
1000V (1kV)
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.311" L x 0.165" W (7.90mm x 4.20mm)
0.610" L x 0.236" W (15.50mm x 6.00mm)
Height - Seated (Max)
0.319" (8.10mm)
0.630" (16.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.197" (5.00mm)
0.394" (10.00mm)
Applications
General Purpose
General Purpose
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-